EPCOS AG 47UF Capacitor B32373A5476J030

Description
CAP FILM 47UF 5% 1.35KVDC RADIAL Product overview: B32373A5476J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32373A5476J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 47UF 5% 1.35KVDC RADIAL Product overview: B32373A5476J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32373A5476J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF Capacitor
62-B32373A5476J030
47UF Capacitor 62-B32373A5476J030
CAP FILM 47UF 5% 1.35KVDC RADIAL Product overview: B32373A5476J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32373A5476J030 can be used for catalog matching and distributor lookup.

CAP FILM 47UF 5% 1.35KVDC RADIAL Product overview: B32373A5476J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32373A5476J030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32373A5476J030 - 856520-B32373A5476J030 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32373A5476J030
856520-B32373A5476J030
Film Capacitors - B32373A5476J030 856520-B32373A5476J030
Manufacturer: EPCOS (TDK) Win Source Part Number: 856520-B32373A5476J0 30 Series: FilterCap™ B3237x 1Phase Operating Temperature Range: -40°C ~ 70°C Features: Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can Package: Bulk Package: Radial, Can Mounting: Chassis, Stud Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: Not Applicable HTSUS: 8532.25.0030 Other Part Number: B32373A5476J30, B32373A5476J 30, 495-77655

Manufacturer: EPCOS (TDK)
Win Source Part Number: 856520-B32373A5476J030
Series: FilterCap™ B3237x 1Phase
Operating Temperature Range: -40°C ~ 70°C
Features: Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can
Package: Bulk
Package: Radial, Can
Mounting: Chassis, Stud Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: Not Applicable
HTSUS: 8532.25.0030
Other Part Number: B32373A5476J30, B32373A5476J 30, 495-77655

Buy Now Datasheet
Film Capacitors - 495-77655-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77655-ND
Film Capacitors 495-77655-ND
47µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can

47µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32373A5476J030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32373A5476J030
Capacitors - Film Capacitors B32373A5476J030
CAP FILM 47UF 5% 1.35KVDC RADIAL

CAP FILM 47UF 5% 1.35KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32373A5476J030 856520-B32373A5476J030 495-77655-ND B32373A5476J030
Product Name 47UF Capacitor Film Capacitors - B32373A5476J030 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 47 microF 47 microF 47 microF
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details