EPCOS AG Film Capacitors B32362A4806J080

Description
80µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
80µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32362A4806J080-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32362A4806J080-ND
Film Capacitors 495-B32362A4806J080-ND
80µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

80µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
80UF Capacitor
62-B32362A4806J080
80UF Capacitor 62-B32362A4806J080
CAP FILM 80UF 5% 480VAC RADIAL Product overview: B32362A4806J080 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A4806J080 can be used for catalog matching and distributor lookup.

CAP FILM 80UF 5% 480VAC RADIAL Product overview: B32362A4806J080 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A4806J080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32362A4806J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32362A4806J080
Capacitors - Film Capacitors B32362A4806J080
CAP FILM 80UF 5% 480VAC RADIAL

CAP FILM 80UF 5% 480VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B32362A4806J080-ND 62-B32362A4806J080 B32362A4806J080
Product Name Film Capacitors 80UF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details