CAP FILM 400UF 5% 250VAC RADIAL Product overview: B32362A2407J050 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A2407J050 can be used for catalog matching and distributor lookup.
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Telecom
400µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can
CAP FILM 400UF 5% 250VAC RADIAL
CAP FILM 400UF 5% 250VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32362A2407J050 | 495-B32362A2407J050-ND | B32362A2407J050 | B32362A2407J050 | |
| Product Name | 400UF Capacitor | Connectors,Interconnects | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis, Stud Mount | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | |
| Packing Method | Bulk | Bulk; Bulk | Bulk | Bulk; Bulk |