EPCOS AG Film Capacitors B32362A2307J050

Description
300µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
300µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77263-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77263-ND
Film Capacitors 495-77263-ND
300µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can

300µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitor, B32362 Series, 300 F, 5%, Pp (Polypropylene), 250 Vac, Can Rohs Compliant Epcos - 55Y8464 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32362 Series, 300 F, 5%, Pp (Polypropylene), 250 Vac, Can Rohs Compliant Epcos
55Y8464
Film Capacitor, B32362 Series, 300 F, 5%, Pp (Polypropylene), 250 Vac, Can Rohs Compliant Epcos 55Y8464
Film Capacitor, B32362 Series, 300 F, 5%, PP (Polypropylene), 250 VAC, Can RoHS Compliant: Yes

Film Capacitor, B32362 Series, 300 F, 5%, PP (Polypropylene), 250 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32362A2307J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32362A2307J050
Capacitors - Film Capacitors B32362A2307J050
CAP FILM 300UF 5% 250VAC RADIAL

CAP FILM 300UF 5% 250VAC RADIAL

Supplier's Site
Film Capacitors - B32362A2307J050 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32362A2307J050
Film Capacitors B32362A2307J050
CAP FILM 300UF 5% 250VAC RADIAL

CAP FILM 300UF 5% 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77263-ND 55Y8464 B32362A2307J050 B32362A2307J050
Product Name Film Capacitors Film Capacitor, B32362 Series, 300 F, 5%, Pp (Polypropylene), 250 Vac, Can Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details