EPCOS AG Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers B32361B3107J030

Description
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)

Alternative Parts (Cross-Reference): Cross
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Programmers, Emulators, and Debuggers - 448-CYBLE-212006-PROG-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers