EPCOS AG 70UF Capacitor B32361A3706J030

Description
CAP FILM 70UF 5% 330VAC RADIAL Product overview: B32361A3706J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 70UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32361A3706J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 70UF 5% 330VAC RADIAL Product overview: B32361A3706J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 70UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32361A3706J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70UF Capacitor
62-B32361A3706J030
70UF Capacitor 62-B32361A3706J030
CAP FILM 70UF 5% 330VAC RADIAL Product overview: B32361A3706J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 70UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32361A3706J030 can be used for catalog matching and distributor lookup.

CAP FILM 70UF 5% 330VAC RADIAL Product overview: B32361A3706J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 70UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32361A3706J030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75671-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75671-ND
Film Capacitors 495-75671-ND
70µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

70µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32361A3706J030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32361A3706J030
Capacitors - Film Capacitors B32361A3706J030
CAP FILM 70UF 5% 330VAC RADIAL

CAP FILM 70UF 5% 330VAC RADIAL

Supplier's Site
Film Capacitors - B32361A3706J030 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32361A3706J030
Film Capacitors B32361A3706J030
CAP FILM 70UF 5% 330VAC RADIAL

CAP FILM 70UF 5% 330VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32361A3706J030 495-75671-ND B32361A3706J030 B32361A3706J030
Product Name 70UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 70 microF 70 microF 70 microF 70 microF
WVAC 900 to ? volts 330 volts 330 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details