EPCOS AG Film Capacitors B32354S3106K010

Description
10µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
10µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77443-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77443-ND
Film Capacitors 495-77443-ND
10µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads

10µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Epcos - 25AH7826 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Epcos
25AH7826
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Epcos 25AH7826
CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32354S Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32354S Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32354S3106K010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32354S3106K010
Capacitors - Film Capacitors B32354S3106K010
CAP FILM 10UF 10% 500VDC RADIAL

CAP FILM 10UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitors - B32354S3106K010 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32354S3106K010
Film Capacitors B32354S3106K010
CAP FILM 10UF 10% 500VDC RADIAL

CAP FILM 10UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77443-ND 25AH7826 B32354S3106K010 B32354S3106K010
Product Name Film Capacitors Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details