EPCOS AG Film Capacitors B32340C4022A500

Description
PFC FILM CAP 50UF
Request a Quote Datasheet
Description
PFC FILM CAP 50UF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32340C4022A500-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32340C4022A500-ND
Film Capacitors 495-B32340C4022A500-ND
PFC FILM CAP 50UF

PFC FILM CAP 50UF

Buy Now Datasheet
Capacitors - Film Capacitors - B32340C4022A500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32340C4022A500
Capacitors - Film Capacitors B32340C4022A500
PFC FILM CAP 50UF

PFC FILM CAP 50UF

Supplier's Site
Pfc Capacitor, 50Uf, 400Vac, Can Rohs Compliant Epcos - 83AH9743 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Capacitor, 50Uf, 400Vac, Can Rohs Compliant Epcos
83AH9743
Pfc Capacitor, 50Uf, 400Vac, Can Rohs Compliant Epcos 83AH9743
PFC CAPACITOR, 50UF, 400VAC, CAN ROHS COMPLIANT: YES

PFC CAPACITOR, 50UF, 400VAC, CAN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B32340C4022A500-ND B32340C4022A500 83AH9743
Product Name Film Capacitors Capacitors - Film Capacitors Pfc Capacitor, 50Uf, 400Vac, Can Rohs Compliant Epcos
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Power Factor Correction Power Factor Correction; Power Factor Correction (PFC)
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 55 C (-13 to 131 F) -25 to 55 C (-13 to 131 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details