EPCOS AG Motor Start, Motor Run Capacitors (AC) B32332I6356J082

Description
35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76536-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76536-ND
Motor Start, Motor Run Capacitors (AC) 495-76536-ND
35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

35µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32332I6356J082 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32332I6356J082
Film Capacitors B32332I6356J082
CAP FILM 35UF 5% 450VAC RADIAL

CAP FILM 35UF 5% 450VAC RADIAL

Supplier's Site Datasheet
Capacitor, Pp, 35Uf, 450Vac, Can; Dielectric Type Epcos - 47W3419 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Pp, 35Uf, 450Vac, Can; Dielectric Type Epcos
47W3419
Capacitor, Pp, 35Uf, 450Vac, Can; Dielectric Type Epcos 47W3419
CAPACITOR, PP, 35UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:35µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR, PP, 35UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:35µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32332I6356J082
CAP FILM 35UF 5% 450VAC RADIAL

CAP FILM 35UF 5% 450VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76536-ND B32332I6356J082 47W3419 B32332I6356J082
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitor, Pp, 35Uf, 450Vac, Can; Dielectric Type Epcos Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 35 microF 35 microF 35 microF 35 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details