EPCOS AG Motor Start, Motor Run Capacitors (AC) B32332I6306J080

Description
30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76535-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76535-ND
Motor Start, Motor Run Capacitors (AC) 495-76535-ND
30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32332I6306J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32332I6306J080
Film Capacitors B32332I6306J080
CAP FILM 30UF 5% 450VAC RADIAL

CAP FILM 30UF 5% 450VAC RADIAL

Supplier's Site Datasheet
Capacitor, Pp, 30Uf, 450Vac, Can; Dielectric Type Epcos - 47W3418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Pp, 30Uf, 450Vac, Can; Dielectric Type Epcos
47W3418
Capacitor, Pp, 30Uf, 450Vac, Can; Dielectric Type Epcos 47W3418
CAPACITOR, PP, 30UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR, PP, 30UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32332I6306J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32332I6306J080
Capacitors - Film Capacitors B32332I6306J080
CAP FILM 30UF 5% 450VAC RADIAL

CAP FILM 30UF 5% 450VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76535-ND B32332I6306J080 47W3418 B32332I6306J080
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitor, Pp, 30Uf, 450Vac, Can; Dielectric Type Epcos Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details