25µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
CAP FILM 25UF 5% 450VAC RADIAL
CAP FILM 25UF 5% 450VAC RADIAL
Film Capacitor, Motor Run, B32332 Series, 25 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76534-ND | B32332I6256J080 | B32332I6256J080 | 47W3417 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Motor Run, B32332 Series, 25 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | |
| Capacitance Tolerance | 5 (+/- %) |