EPCOS AG Film Capacitors B32305A5372B025

Description
143µF Film Capacitor 525V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
143µF Film Capacitor 525V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77634-ND
Film Capacitors 495-77634-ND
143µF Film Capacitor 525V Polypropylene (PP) Radial, Can

143µF Film Capacitor 525V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32305A5372B025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32305A5372B025
Capacitors - Film Capacitors B32305A5372B025
CAP FILM 143UF 5% 525VAC RAD

CAP FILM 143UF 5% 525VAC RAD

Supplier's Site
Film Capacitors - B32305A5372B025 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32305A5372B025
Film Capacitors B32305A5372B025
CAP FILM 143UF 5% 525VAC RAD

CAP FILM 143UF 5% 525VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-77634-ND B32305A5372B025 B32305A5372B025
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH100J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details