EPCOS AG Film Capacitors B32232A6474K

Description
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3540-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3540-ND
Film Capacitors 495-3540-ND
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial

0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf 400V 10%, Axial; Dielectric Type Epcos - 20C9407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf 400V 10%, Axial; Dielectric Type Epcos
20C9407
Capacitor Polyester Film 0.47Uf 400V 10%, Axial; Dielectric Type Epcos 20C9407
CAPACITOR POLYESTER FILM 0.47UF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32232A6474K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32232A6474K
Capacitors - Film Capacitors B32232A6474K
CAP FILM 0.47UF 10% 400VDC AXIAL

CAP FILM 0.47UF 10% 400VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-3540-ND 20C9407 B32232A6474K
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf 400V 10%, Axial; Dielectric Type Epcos Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details