EPCOS AG Film Capacitors B32036A4474M000

Description
0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77280-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77280-ND
Film Capacitors 495-77280-ND
0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32036A4474M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32036A4474M000
Film Capacitors B32036A4474M000
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32036A4474M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32036A4474M000
Capacitors - Film Capacitors B32036A4474M000
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos - 78AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos
78AC4315
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos 78AC4315
SUPPRESSION CAP, 0.47UF, CLASS Y2, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.47UF, CLASS Y2, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77280-ND B32036A4474M000 B32036A4474M000 78AC4315
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details