EPCOS AG Film Capacitors B32036A4105M000

Description
1µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77279-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77279-ND
Film Capacitors 495-77279-ND
1µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1UF Capacitor
62-B32036A4105M000
1UF Capacitor 62-B32036A4105M000
CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32036A4105M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4105M000 can be used for catalog matching and distributor lookup.

CAP FILM 1UF 20% 1KVDC RADIAL Product overview: B32036A4105M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4105M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32036A4105M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32036A4105M000
Film Capacitors B32036A4105M000
CAP FILM 1UF 20% 1KVDC RADIAL

CAP FILM 1UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32036A4105M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32036A4105M000
Capacitors - Film Capacitors B32036A4105M000
CAP FILM 1UF 20% 1KVDC RADIAL

CAP FILM 1UF 20% 1KVDC RADIAL

Supplier's Site
Suppression Cap, 1Uf, Class Y2, Rad; Capacitance Epcos - 78AC4314 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, Class Y2, Rad; Capacitance Epcos
78AC4314
Suppression Cap, 1Uf, Class Y2, Rad; Capacitance Epcos 78AC4314
SUPPRESSION CAP, 1UF, CLASS Y2, RAD; Capacitance:1µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 1UF, CLASS Y2, RAD; Capacitance:1µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77279-ND 62-B32036A4105M000 B32036A4105M000 B32036A4105M000 78AC4314
Product Name Film Capacitors 1UF Capacitor Film Capacitors Capacitors - Film Capacitors Suppression Cap, 1Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers