EPCOS AG Film Capacitors B32034A4684M000

Description
0.68µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77276-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77276-ND
Film Capacitors 495-77276-ND
0.68µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.68UF Capacitor
62-B32034A4684M000
0.68UF Capacitor 62-B32034A4684M000
CAP FILM 0.68UF 20% 1KVDC RADIAL Product overview: B32034A4684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034A4684M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 20% 1KVDC RADIAL Product overview: B32034A4684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034A4684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 0.68Uf, Class Y2, Rad; Capacitance Epcos - 78AC4311 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, Class Y2, Rad; Capacitance Epcos
78AC4311
Suppression Cap, 0.68Uf, Class Y2, Rad; Capacitance Epcos 78AC4311
SUPPRESSION CAP, 0.68UF, CLASS Y2, RAD; Capacitance:0.68µF; Suppression Class:Y2; Product Range:B32034 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.68UF, CLASS Y2, RAD; Capacitance:0.68µF; Suppression Class:Y2; Product Range:B32034 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32034A4684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32034A4684M000
Film Capacitors B32034A4684M000
CAP FILM 0.68UF 20% 1KVDC RADIAL

CAP FILM 0.68UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77276-ND 62-B32034A4684M000 78AC4311 B32034A4684M000
Product Name Film Capacitors 0.68UF Capacitor Suppression Cap, 0.68Uf, Class Y2, Rad; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers