EPCOS AG Film Capacitors B32032A4563M000

Description
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32032A4563M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32032A4563M000-ND
Film Capacitors 495-B32032A4563M000-ND
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
62-B32032A4563M000
Automotive Capacitor 62-B32032A4563M000
Radial Leaded EMI Suppression Film Capacitor Automotive AEC-Q200 Product overview: B32032A4563M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4563M000 can be used for catalog matching and distributor lookup.

Radial Leaded EMI Suppression Film Capacitor Automotive AEC-Q200 Product overview: B32032A4563M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4563M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32032A4563M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32032A4563M000
Capacitors - Film Capacitors B32032A4563M000
CAP FILM 0.056UF 20% 1KVDC RAD

CAP FILM 0.056UF 20% 1KVDC RAD

Supplier's Site
Film Capacitors - B32032A4563M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32032A4563M000
Film Capacitors B32032A4563M000
CAP FILM 0.056UF 20% 1KVDC RAD

CAP FILM 0.056UF 20% 1KVDC RAD

Supplier's Site Datasheet
Suppression Cap, 0.056Uf, Class Y2, Rad; Capacitance Epcos - 78AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.056Uf, Class Y2, Rad; Capacitance Epcos
78AC4298
Suppression Cap, 0.056Uf, Class Y2, Rad; Capacitance Epcos 78AC4298
SUPPRESSION CAP, 0.056UF, CLASS Y2, RAD; Capacitance:0.056µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.056UF, CLASS Y2, RAD; Capacitance:0.056µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32032A4563M000-ND 62-B32032A4563M000 B32032A4563M000 B32032A4563M000 78AC4298
Product Name Film Capacitors Automotive Capacitor Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.056Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details