EPCOS AG Film Capacitors B32032A4223M000

Description
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77265-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77265-ND
Film Capacitors 495-77265-ND
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32032A4223M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32032A4223M000
Film Capacitors B32032A4223M000
CAP FILM 0.022UF 20% 1KVDC RAD

CAP FILM 0.022UF 20% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32032A4223M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32032A4223M000
Capacitors - Film Capacitors B32032A4223M000
CAP FILM 0.022UF 20% 1KVDC RAD

CAP FILM 0.022UF 20% 1KVDC RAD

Supplier's Site
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos - 78AC4296 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos
78AC4296
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos 78AC4296
SUPPRESSION CAP, 0.022UF, CLASS Y2, RAD; Capacitance:0.022µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.022UF, CLASS Y2, RAD; Capacitance:0.022µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77265-ND B32032A4223M000 B32032A4223M000 78AC4296
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF1R0C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details