EPCOS AG CAPACITOR; POLYPROPYLENE;0.47UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) B32026A3474M

Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm
Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; POLYPROPYLENE;0.47UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) - 70102584 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE;0.47UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
70102584
CAPACITOR; POLYPROPYLENE;0.47UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) 70102584
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

EMI Suppression Capacitors (MKP)
Typical Applications

  • Y2 Class For Interference Suppression
  • “Line To Ground” Applications
    Climatic
  • Max. Operating Temperature: 100°C
  • Climatic Category (IEC 60068-1)
    Construction
  • Dielectric: Polypropylene (MKP)
    Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing (UL 94 V-0)
    Features
  • Very Small Dimensions
  • Self-Healing Properties
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Standard Lead Lengths: 6 —1 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102584
Product Name CAPACITOR; POLYPROPYLENE;0.47UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers