EPCOS AG Film Capacitors B32024A3224M000

Description
0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3807-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3807-ND
Film Capacitors 495-3807-ND
0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.22uF Capacitor
62-B32024A3224M000
0.22uF Capacitor 62-B32024A3224M000
Cap Film Suppression Y2 0.22uF 1500VDC/300VAC PP 20% (31.5 X 11 X 19mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3224M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.22uF 1500VDC/300VAC PP 20% (31.5 X 11 X 19mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32024A3224M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32024A3224M000
Film Capacitors B32024A3224M000
CAP FILM 0.22UF 20% 1.5KVDC RAD

CAP FILM 0.22UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos - 14N9224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos
14N9224
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos 14N9224
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:Y2; Product Range:B32024 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:Y2; Product Range:B32024 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32024A3224M000
CAP FILM 0.22UF 20% 1.5KVDC RAD

CAP FILM 0.22UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3807-ND 62-B32024A3224M000 B32024A3224M000 14N9224 B32024A3224M000
Product Name Film Capacitors 0.22uF Capacitor Film Capacitors Cap, 0.22Μf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details