EPCOS AG CAPACITOR; POLYPROPYLENE;0.15UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) B32024A3154M

Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm
Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; POLYPROPYLENE;0.15UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) - 70102575 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE;0.15UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
70102575
CAPACITOR; POLYPROPYLENE;0.15UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) 70102575
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

EMI Suppression Capacitors (MKP)
Typical Applications

  • Y2 Class For Interference Suppression
  • “Line To Ground” Applications
    Climatic
  • Max. Operating Temperature: 100°C
  • Climatic Category (IEC 60068-1)
    Construction
  • Dielectric: Polypropylene (MKP)
    Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing (UL 94 V-0)
    Features
  • Very Small Dimensions
  • Self-Healing Properties
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Standard Lead Lengths: 6 —1 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102575
Product Name CAPACITOR; POLYPROPYLENE;0.15UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers