EPCOS AG 0.068uF Capacitor B32023A3683M000

Description
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (26.5 X 7 X 16mm) Radial 22.5mm 110°C Bulk Product overview: B32023A3683M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023A3683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (26.5 X 7 X 16mm) Radial 22.5mm 110°C Bulk Product overview: B32023A3683M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023A3683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.068uF Capacitor
62-B32023A3683M000
0.068uF Capacitor 62-B32023A3683M000
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (26.5 X 7 X 16mm) Radial 22.5mm 110°C Bulk Product overview: B32023A3683M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023A3683M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (26.5 X 7 X 16mm) Radial 22.5mm 110°C Bulk Product overview: B32023A3683M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023A3683M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3800-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3800-ND
Film Capacitors 495-3800-ND
0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos - 14N9222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos
14N9222
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos 14N9222
CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:Y2; Product Range:B32023 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:Y2; Product Range:B32023 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32023A3683M000
CAP FILM 0.068UF 20% 1.5KVDC RAD

CAP FILM 0.068UF 20% 1.5KVDC RAD

Supplier's Site
Film Capacitors - B32023A3683M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32023A3683M000
Film Capacitors B32023A3683M000
CAP FILM 0.068UF 20% 1.5KVDC RAD

CAP FILM 0.068UF 20% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32023A3683M000 495-3800-ND 14N9222 B32023A3683M000 B32023A3683M000
Product Name 0.068uF Capacitor Film Capacitors Cap, 0.068Μf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details