EPCOS AG Film Capacitors B32022B3223M000

Description
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4790-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4790-ND
Film Capacitors 495-4790-ND
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32022B3223M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022B3223M000
Film Capacitors B32022B3223M000
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, Sup, Y2, Pp, 22000Pf, 300V, Rad; Capacitance Epcos - 38AJ3446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Y2, Pp, 22000Pf, 300V, Rad; Capacitance Epcos
38AJ3446
Cap, Sup, Y2, Pp, 22000Pf, 300V, Rad; Capacitance Epcos 38AJ3446
CAP, SUP, Y2, PP, 22000PF, 300V, RAD; Capacitance:22000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dtRoHS Compliant: Yes

CAP, SUP, Y2, PP, 22000PF, 300V, RAD; Capacitance:22000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dtRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32022B3223M000
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4790-ND B32022B3223M000 38AJ3446 B32022B3223M000
Product Name Film Capacitors Film Capacitors Cap, Sup, Y2, Pp, 22000Pf, 300V, Rad; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers