TDK Corporation 0.068uF Capacitor B32022A3683M189

Description
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C T/R Product overview: B32022A3683M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32022A3683M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C T/R Product overview: B32022A3683M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32022A3683M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.068uF Capacitor
62-B32022A3683M189
0.068uF Capacitor 62-B32022A3683M189
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C T/R Product overview: B32022A3683M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32022A3683M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C T/R Product overview: B32022A3683M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32022A3683M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32022A3683M189
CAP FILM 0.068UF 20% 300VAC RAD

CAP FILM 0.068UF 20% 300VAC RAD

Supplier's Site
Film Capacitors - B32022A3683M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3683M189
Film Capacitors B32022A3683M189
CAP FILM 0.068UF 20% 300VAC RAD

CAP FILM 0.068UF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32022A3683M189 B32022A3683M189 B32022A3683M189
Product Name 0.068uF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR)
Technology Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details