EPCOS AG Film Capacitors B32022A3683M000

Description
0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3797-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3797-ND
Film Capacitors 495-3797-ND
0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1339976-B32022A3683M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1339976-B32022A3683M000
Capacitors - Film Capacitors 1339976-B32022A3683M000
Win Source Part Number: 1339976-B32022A3683M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.689" (17.50mm) Standard Package: 500 Capacitance: 0.068 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1339976-B32022A3683M000
Category: Capacitors - Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 500
Capacitance: 0.068 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - B32022A3683M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3683M000
Film Capacitors B32022A3683M000
CAP FILM 0.068UF 20% 1.5KVDC RAD

CAP FILM 0.068UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos - 41Y9840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos
41Y9840
Cap, 0.068Μf, 20%, Pp; Capacitance Epcos 41Y9840
CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3797-ND 1339976-B32022A3683M000 B32022A3683M000 41Y9840
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.068Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details