EPCOS AG Film Capacitors B32022A3473M000

Description
0.047µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3796-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3796-ND
Film Capacitors 495-3796-ND
0.047µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32022A3473M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3473M000
Film Capacitors B32022A3473M000
CAP FILM 0.047UF 20% 1.5KVDC RAD

CAP FILM 0.047UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 0.047Μf, 20%, Pp; Capacitance Epcos - 41Y9839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 20%, Pp; Capacitance Epcos
41Y9839
Cap, 0.047Μf, 20%, Pp; Capacitance Epcos 41Y9839
CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32022A3473M000
CAP FILM 0.047UF 20% 1.5KVDC RAD

CAP FILM 0.047UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3796-ND B32022A3473M000 41Y9839 B32022A3473M000
Product Name Film Capacitors Film Capacitors Cap, 0.047Μf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details