EPCOS AG Film Capacitors B32022A3333M000

Description
0.033µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3795-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3795-ND
Film Capacitors 495-3795-ND
0.033µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1336771-B32022A3333M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1336771-B32022A3333M000
Capacitors - Film Capacitors 1336771-B32022A3333M000
Win Source Part Number: 1336771-B32022A3333M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Capacitance: 0.033 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1336771-B32022A3333M000
Category: Capacitors - Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 500
Capacitance: 0.033 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.033Uf 300Vac 20%, Radial; Dielectric Type Epcos - 07P6593 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf 300Vac 20%, Radial; Dielectric Type Epcos
07P6593
Capacitor Polypropylene Pp Film 0.033Uf 300Vac 20%, Radial; Dielectric Type Epcos 07P6593
CAPACITOR POLYPROPYLENE PP FILM 0.033UF 300VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF 300VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32022A3333M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3333M000
Film Capacitors B32022A3333M000
CAP FILM 0.033UF 20% 1.5KVDC RAD

CAP FILM 0.033UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32022A3333M000
CAP FILM 0.033UF 20% 1.5KVDC RAD

CAP FILM 0.033UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3795-ND 1336771-B32022A3333M000 07P6593 B32022A3333M000 B32022A3333M000
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf 300Vac 20%, Radial; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details