0.033µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
SUPPRESSION CAP, 0.033UF, CLASS Y2, 300V ROHS COMPLIANT: YES
CAP FILM 0.033UF 10% 1.5KVDC RAD
CAP FILM 0.033UF 10% 1.5KVDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4767-ND | 64AH2683 | B32022A3333K000 | B32022A3333K000 |
| Product Name | Film Capacitors | Suppression Cap, 0.033Uf, Class Y2, 300V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |