EPCOS AG CAPACITOR; POLYPROPYLENE;15NF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) B32022A3153M

Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm
Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; POLYPROPYLENE;15NF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) - 70102562 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE;15NF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
70102562
CAPACITOR; POLYPROPYLENE;15NF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) 70102562
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

EMI Suppression Capacitors (MKP)
Typical Applications

  • Y2 Class For Interference Suppression
  • “Line To Ground” Applications
    Climatic
  • Max. Operating Temperature: 100°C
  • Climatic Category (IEC 60068-1)
    Construction
  • Dielectric: Polypropylene (MKP)
    Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing (UL 94 V-0)
    Features
  • Very Small Dimensions
  • Self-Healing Properties
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Standard Lead Lengths: 6 —1 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102562
Product Name CAPACITOR; POLYPROPYLENE;15NF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers