The EPCOS capacitor, part number 43AC8586, features a capacitance of 6800 pF with a tolerance of ±20%. It is classified as a Y2 suppression capacitor, suitable for interference suppression in line-to-ground applications. The capacitor has a voltage rating of 300V AC and is constructed with a polypropylene dielectric, which provides good self-healing properties. It is RoHS compliant and halogen-free options are available upon request. The maximum operating temperature is 110°C, and it is designed with parallel wire leads that are lead-free and tinned. The product is available in bulk or taped delivery modes. This capacitor is appropriate for applications requiring reliable EMI suppression and high voltage capability.
Win Source Part Number: 1021462-B32021A3682M
Category: Capacitors>Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 830
Capacitance: 6800 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-4929-1,495-4929-
6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 20% 1.5KVDC RAD
CAP, 6800PF, 20%, PP; Capacitance:6800pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes
CAP FILM 6800PF 20% 1.5KVDC RAD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1021462-B32021A3682M289 | 495-4929-3-ND | B32021A3682M289 | 43AC8586 | B32021A3682M289 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 6800Pf, 20%, Pp; Capacitance Epcos | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 1500 volts | 1500 volts | 300 volts |