The Film Capacitor Y2 MKP 4.7nF 20% 300Vac from EPCOS is designed for EMI suppression in "line to ground" applications. It features a capacitance of 4.7nF with a tolerance of ±20% and a maximum operating voltage of 300Vac. The capacitor is constructed with a polypropylene dielectric and is housed in a plastic case with epoxy resin sealing, both of which comply with UL 94 V-0 flammability standards. It has a maximum operating temperature of 110°C and is RoHS-compatible, with halogen-free options available upon request. The product is delivered in tape and reel format, suitable for automated assembly processes. It is approved under various standards, including EN 60384-14 and UL 1414, ensuring reliability for use in electronic applications.
4700pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
4700pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 20% 1.5KVDC RAD
CAP, SUP, Y2, PP, 4700PF, 300VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
FILM CAP Y2 MKP 4.7NF 20% 300Vac LS 10mm / TAPE & REEL
CAP FILM 4700PF 20% 1.5KVDC RAD
CAP FILM 4700PF 20% 1.5KVDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-5037-1-ND | B32021A3472M189 | 80Y2241 | 07P6587 | B32021A3472M189 | B32021A3472M189 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Sup, Y2, Pp, 4700Pf, 300Vac, Rad; Dielectric Type Epcos | Film Cap Y2 Mkp 4.7Nf 20% 300Vac Ls 10Mm / Tape & Reel Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |