4700pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1340067-B32021A3472M
Category: Capacitors - Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
CAP FILM 4700PF 20% 1.5KVDC RAD
CAP FILM 4700PF 20% 1.5KVDC RAD
CAP FILM 4700PF 20% 1.5KVDC RAD
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:-; Voltage Rating Y:300VAC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4082-ND | 1340067-B32021A3472M000 | B32021A3472M000 | B32021A3472M000 | B32021A3472M000 | 14N9212 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |