EPCOS AG Film Capacitors - B32021A3332M289 B32021A3332M289

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150618-B32021A3332M 289 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150618-B32021A3332M 289 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32021A3332M289 - 1150618-B32021A3332M289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32021A3332M289
1150618-B32021A3332M289
Film Capacitors - B32021A3332M289 1150618-B32021A3332M289
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150618-B32021A3332M 289 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150618-B32021A3332M289
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
Film Capacitors - 495-5036-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5036-1-ND
Film Capacitors 495-5036-1-ND
3300pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-5036-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5036-3-ND
Film Capacitors 495-5036-3-ND
3300pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3332M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3332M289
Film Capacitors B32021A3332M289
CAP FILM 3300PF 20% 1.5KVDC RAD

CAP FILM 3300PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 3300Pf, 20%, Pp; Capacitance Epcos - 43AC8584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20%, Pp; Capacitance Epcos
43AC8584
Cap, 3300Pf, 20%, Pp; Capacitance Epcos 43AC8584
CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32021A3332M289
CAP FILM 3300PF 20% 1.5KVDC RAD

CAP FILM 3300PF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1150618-B32021A3332M289 495-5036-1-ND B32021A3332M289 43AC8584 B32021A3332M289
Product Name Film Capacitors - B32021A3332M289 Film Capacitors Film Capacitors Cap, 3300Pf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details