EPCOS AG Film Capacitors B32021A3222M189

Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4967-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4967-2-ND
Film Capacitors 495-4967-2-ND
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-4967-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4967-1-ND
Film Capacitors 495-4967-1-ND
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3222M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3222M189
Film Capacitors B32021A3222M189
CAP FILM 2200PF 20% 1.5KVDC RAD

CAP FILM 2200PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, Sup, Y2, Pp, 2200Pf, 300Vac, Rad; Dielectric Type Epcos - 80Y2240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Y2, Pp, 2200Pf, 300Vac, Rad; Dielectric Type Epcos
80Y2240
Cap, Sup, Y2, Pp, 2200Pf, 300Vac, Rad; Dielectric Type Epcos 80Y2240
CAP, SUP, Y2, PP, 2200PF, 300VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, Y2, PP, 2200PF, 300VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, Y2, 20%, Pp, 300V Rohs Compliant Epcos - 92AH4005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, Y2, 20%, Pp, 300V Rohs Compliant Epcos
92AH4005
Cap, 2200Pf, Y2, 20%, Pp, 300V Rohs Compliant Epcos 92AH4005
CAP, 2200PF, Y2, 20%, PP, 300V ROHS COMPLIANT: YES

CAP, 2200PF, Y2, 20%, PP, 300V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32021A3222M189
CAP FILM 2200PF 20% 1.5KVDC RAD

CAP FILM 2200PF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4967-2-ND B32021A3222M189 80Y2240 92AH4005 B32021A3222M189
Product Name Film Capacitors Film Capacitors Cap, Sup, Y2, Pp, 2200Pf, 300Vac, Rad; Dielectric Type Epcos Cap, 2200Pf, Y2, 20%, Pp, 300V Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers