EPCOS AG Film Capacitors B32021A3222M000

Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4079-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4079-ND
Film Capacitors 495-4079-ND
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 2200Pf, 20%, Pp; Capacitance Epcos - 14N9210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%, Pp; Capacitance Epcos
14N9210
Cap, 2200Pf, 20%, Pp; Capacitance Epcos 14N9210
CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32021A3222M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32021A3222M000
Film Capacitors B32021A3222M000
CAP FILM 2200PF 20% 1.5KVDC RAD

CAP FILM 2200PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32021A3222M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3222M000
Film Capacitors B32021A3222M000
CAP FILM 2200PF 20% 1.5KVDC RAD

CAP FILM 2200PF 20% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4079-ND 14N9210 B32021A3222M000 B32021A3222M000
Product Name Film Capacitors Cap, 2200Pf, 20%, Pp; Capacitance Epcos Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers