EPCOS AG Film Capacitors B32021A3222K000

Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4788-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4788-ND
Film Capacitors 495-4788-ND
2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3222K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32021A3222K000
Film Capacitors B32021A3222K000
CAP FILM 2200PF 10% 1.5KVDC RAD

CAP FILM 2200PF 10% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 2200Pf, 10%, Pp; Capacitance Epcos - 14AC3387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 10%, Pp; Capacitance Epcos
14AC3387
Cap, 2200Pf, 10%, Pp; Capacitance Epcos 14AC3387
CAP, 2200PF, 10%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

CAP, 2200PF, 10%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32021A3222K000
CAP FILM 2200PF 10% 1.5KVDC RAD

CAP FILM 2200PF 10% 1.5KVDC RAD

Supplier's Site
Film Capacitors - B32021A3222K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3222K000
Film Capacitors B32021A3222K000
CAP FILM 2200PF 10% 1.5KVDC RAD

CAP FILM 2200PF 10% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4788-ND B32021A3222K000 14AC3387 B32021A3222K000 B32021A3222K000
Product Name Film Capacitors Film Capacitors Cap, 2200Pf, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers