EPCOS AG Film Capacitors B32021A3152M189

Description
1500pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32021A3152M189TR-ND - DigiKey
Thief River Falls, MN, United States
1500pF Film Capacitor 300V Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32021A3152M189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 1500PF 20% 300VAC RAD

CAP FILM 1500PF 20% 300VAC RAD

Buy Now Datasheet
Capacitors - Film Capacitors B32021A3152M189
CAP FILM 1500PF 20% 300VAC RAD

CAP FILM 1500PF 20% 300VAC RAD

Supplier's Site
Film Capacitors - B32021A3152M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3152M189
Film Capacitors B32021A3152M189
CAP FILM 1500PF 20% 300VAC RAD

CAP FILM 1500PF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B32021A3152M189TR-ND B32021A3152M189 B32021A3152M189
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details