Win Source Part Number: 1302432-B32021A3103M
Category: Capacitors>Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 680
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-5034-3,495-5034-
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 1.5KVDC RAD
CAP FILM 10000PF 20% 1.5KVDC RAD
10nF ±20% Y2 300V Plugin,P=10mm Suppression Capacitors ROHS
SUPPRESSION CAP, 0.01UF, CLASS Y2, 300V ROHS COMPLIANT: YES
SUPPRESSION CAP, 0.01UF, CLASS Y2, 300V ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302432-B32021A3103M289 | 495-5034-1-ND | B32021A3103M289 | B32021A3103M289 | B32021A3103M289 | 64AH2682 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors >> Suppression Capacitors | Suppression Cap, 0.01Uf, Class Y2, 300V Rohs Compliant Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 1500 volts | 1500 volts |