1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP, 1000PF, 20%, PP; Capacitance:1000pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes
CAP FILM 1000PF 20% 1.5KVDC RAD
Cap Film Suppression Y2 0.001uF 300VAC PP 20% (13 X 4 X 9mm) Radial 10mm 110C T/R
CAP FILM 1000PF 20% 1.5KVDC RAD
CAP FILM 1000PF 20% 1.5KVDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32021A3102M189TR-ND | 43AC8579 | B32021A3102M189 | 3410-B32021A3102M189 | B32021A3102M189 | B32021A3102M189 |
| Product Name | Film Capacitors | Cap, 1000Pf, 20%, Pp; Capacitance Epcos | Film Capacitors | Cap Film Suppression Y2 0.001uF 300VAC PP 20% (13 X 4 X 9mm) Radial 10mm 110C T/R | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |