EPCOS AG Film Capacitors B32021A3102M000

Description
1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4086-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4086-ND
Film Capacitors 495-4086-ND
1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3102M000 - 912409-B32021A3102M000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32021A3102M000
912409-B32021A3102M000
Film Capacitors - B32021A3102M000 912409-B32021A3102M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912409-B32021A3102M0 00 Series: B32021 Operating Temperature Range: -40°C ~ 110°C Features: Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Other Part Number: 495-4086, B32021A3102M, B32021A3102M-ND, Q3326414

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912409-B32021A3102M000
Series: B32021
Operating Temperature Range: -40°C ~ 110°C
Features: Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Other Part Number: 495-4086, B32021A3102M, B32021A3102M-ND, Q3326414

Buy Now Datasheet
Film Capacitors - B32021A3102M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32021A3102M000
Film Capacitors B32021A3102M000
CAP FILM 1000PF 20% 1.5KVDC RAD

CAP FILM 1000PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 1000Pf, 300Vac, 20%, Radial; Dielectric Type Epcos - 48M4508 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 300Vac, 20%, Radial; Dielectric Type Epcos
48M4508
Capacitor Polypropylene Pp Film, 1000Pf, 300Vac, 20%, Radial; Dielectric Type Epcos 48M4508
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 300VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 300VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32021A3102M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3102M000
Film Capacitors B32021A3102M000
CAP FILM 1000PF 20% 1.5KVDC RAD

CAP FILM 1000PF 20% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4086-ND 912409-B32021A3102M000 B32021A3102M000 48M4508 B32021A3102M000
Product Name Film Capacitors Film Capacitors - B32021A3102M000 Film Capacitors Capacitor Polypropylene Pp Film, 1000Pf, 300Vac, 20%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details