1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360599-B32021A3102K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3202* - Y2 Standard
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 1000 pF
Tolerance: ±10%
Ratings: Y2
Applications: EMI, RFI Suppression
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 1000PF 10% 1.5KVDC RAD
CAP FILM 1000PF 10% 1.5KVDC RAD
CAP, 1000PF, 10%, PP; Capacitance:1000pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:800V/µs; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4781-ND | 1360599-B32021A3102K000 | B32021A3102K000 | B32021A3102K000 | 14AC3386 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 1000Pf, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |