360µF Film Capacitor 2000V (2kV) Radial, Can
CAP FILM 360UF 10% 2KV RADIAL
CAP FILM 360UF 10% 2KV RADIAL
CAP, FILM, 360UF, 2KVDC, SCREW ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B25690A2367K003-ND | B25690A2367K003 | B25690A2367K003 | 28AK7654 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, 360Uf, 2Kvdc, Screw Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | ||
| Capacitance Range | 360 microF | 360 microF | 360 microF |