EPCOS AG Film Capacitors B25690A1507K101

Description
500µF Film Capacitor 1100V (1.1kV) Radial, Can
Request a Quote Datasheet
Description
500µF Film Capacitor 1100V (1.1kV) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25690A1507K101-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25690A1507K101-ND
Film Capacitors 495-B25690A1507K101-ND
500µF Film Capacitor 1100V (1.1kV) Radial, Can

500µF Film Capacitor 1100V (1.1kV) Radial, Can

Buy Now Datasheet
Cap, Film, 500Uf, 1.1Kdc, Screw Rohs Compliant Epcos - 28AK7653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 500Uf, 1.1Kdc, Screw Rohs Compliant Epcos
28AK7653
Cap, Film, 500Uf, 1.1Kdc, Screw Rohs Compliant Epcos 28AK7653
CAP, FILM, 500UF, 1.1KDC, SCREW ROHS COMPLIANT: YES

CAP, FILM, 500UF, 1.1KDC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B25690A1507K101 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25690A1507K101
Film Capacitors B25690A1507K101
CAP FILM 500UF 10% 1.1KV RADIAL

CAP FILM 500UF 10% 1.1KV RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25690A1507K101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25690A1507K101
Capacitors - Film Capacitors B25690A1507K101
CAP FILM 500UF 10% 1.1KV RADIAL

CAP FILM 500UF 10% 1.1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B25690A1507K101-ND 28AK7653 B25690A1507K101 B25690A1507K101
Product Name Film Capacitors Cap, Film, 500Uf, 1.1Kdc, Screw Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 500 microF 500 microF 500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details