EPCOS AG Film Capacitors B25690A1427K101

Description
420µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
420µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25690A1427K101-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25690A1427K101-ND
Film Capacitors 495-B25690A1427K101-ND
420µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

420µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, Film, 420Uf, 1.1Kdc, Screw Rohs Compliant Epcos - 28AK7652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 420Uf, 1.1Kdc, Screw Rohs Compliant Epcos
28AK7652
Cap, Film, 420Uf, 1.1Kdc, Screw Rohs Compliant Epcos 28AK7652
CAP, FILM, 420UF, 1.1KDC, SCREW ROHS COMPLIANT: YES

CAP, FILM, 420UF, 1.1KDC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B25690A1427K101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25690A1427K101
Capacitors - Film Capacitors B25690A1427K101
CAP FILM 420UF 10% 1.1KVDC RAD

CAP FILM 420UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B25690A1427K101-ND 28AK7652 B25690A1427K101
Product Name Film Capacitors Cap, Film, 420Uf, 1.1Kdc, Screw Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details