EPCOS AG Capacitors for Power Factor Correction B25667C4277A375

Description
Capacitors for Power Factor Correction
Datasheet
Description
Capacitors for Power Factor Correction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Power Factor Correction - B25667C4277A375 - TDK Corporation
Chuo, Tokyo, Japan
Capacitors for Power Factor Correction
B25667C4277A375
Capacitors for Power Factor Correction B25667C4277A375
Capacitors for Power Factor Correction

Capacitors for Power Factor Correction

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25667C4277A375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25667C4277A375
Capacitors - Film Capacitors B25667C4277A375
CAP FILM

CAP FILM

Supplier's Site
Cap, 91.6Μf, 480Vac, Pp, Can; Output (Kvar) Epcos - 61W8746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 91.6Μf, 480Vac, Pp, Can; Output (Kvar) Epcos
61W8746
Cap, 91.6Μf, 480Vac, Pp, Can; Output (Kvar) Epcos 61W8746
CAP, 91.6µF, 480VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; 24kvar @ 60Hz; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 91.6µF; Capacitance Tolerance:+10%, -5%; Current Rating:24A @ 50Hz; RoHS Compliant: No

CAP, 91.6µF, 480VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; 24kvar @ 60Hz; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 91.6µF; Capacitance Tolerance:+10%, -5%; Current Rating:24A @ 50Hz; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B25667C4277A375 B25667C4277A375 61W8746
Product Name Capacitors for Power Factor Correction Capacitors - Film Capacitors Cap, 91.6Μf, 480Vac, Pp, Can; Output (Kvar) Epcos
Technology Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 92 microF 91.6 microF
Configuration / Form Factor Leaded Capacitor
Applications Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details