EPCOS AG Capacitors for Power Factor Correction B25667C4247A375

Description
Capacitors for Power Factor Correction
Request a Quote Datasheet
Description
Capacitors for Power Factor Correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Power Factor Correction - B25667C4247A375 - TDK Corporation
Chuo, Tokyo, Japan
Capacitors for Power Factor Correction
B25667C4247A375
Capacitors for Power Factor Correction B25667C4247A375
Capacitors for Power Factor Correction

Capacitors for Power Factor Correction

Supplier's Site Datasheet
Film Capacitors - 495-B25667C4247A375-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25667C4247A375-ND
Film Capacitors 495-B25667C4247A375-ND
82.9µF Film Capacitor 440V Polypropylene (PP) Radial, Can

82.9µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos - 22AC2926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos
22AC2926
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos 22AC2926
CAP, 440VAC, PP, CAN; Output (kvar):15kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 82.9µF; Capacitance Tolerance:+10%, -5%; Current Rating:20A @ 50Hz; 24A @ 60Hz; Product RoHS Compliant: Yes

CAP, 440VAC, PP, CAN; Output (kvar):15kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 82.9µF; Capacitance Tolerance:+10%, -5%; Current Rating:20A @ 50Hz; 24A @ 60Hz; Product RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B25667C4247A375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25667C4247A375
Capacitors - Film Capacitors B25667C4247A375
CAP FILM

CAP FILM

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B25667C4247A375 495-B25667C4247A375-ND 22AC2926 B25667C4247A375
Product Name Capacitors for Power Factor Correction Film Capacitors Cap, 440Vac, Pp, Can; Output (Kvar) Epcos Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 83 microF 82.9 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details