EPCOS AG Film Capacitors B25654A8806K001

Description
XEVCAP _TYPE B2_80UF_850 V_LEAD
Request a Quote Datasheet
Description
XEVCAP _TYPE B2_80UF_850 V_LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25654A8806K001-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25654A8806K001-ND
Film Capacitors 495-B25654A8806K001-ND
XEVCAP _TYPE B2_80UF_850 V_LEAD

XEVCAP _TYPE B2_80UF_850 V_LEAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 495-B25654A8806K001-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details