EPCOS AG Film Capacitors B25620B1667K323

Description
660µF Film Capacitor 1320V (1.32kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
660µF Film Capacitor 1320V (1.32kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-7233-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7233-ND
Film Capacitors 495-7233-ND
660µF Film Capacitor 1320V (1.32kV) Polypropylene (PP), Metallized Radial, Can

660µF Film Capacitor 1320V (1.32kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
660UF Capacitor
62-B25620B1667K323
660UF Capacitor 62-B25620B1667K323
CAP FILM 660UF 10% 1.32KVDC RAD Product overview: B25620B1667K323 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 660UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1667K323 can be used for catalog matching and distributor lookup.

CAP FILM 660UF 10% 1.32KVDC RAD Product overview: B25620B1667K323 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 660UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1667K323 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1021461-B25620B1667K323 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1021461-B25620B1667K323
Capacitors - Film Capacitors 1021461-B25620B1667K323
Win Source Part Number: 1021461-B25620B1667K 323 Category: Capacitors>Film Capacitors Series: MKP DC Link Termination: Threaded, Female Package: Bulk Voltage Rating - DC: 1320V (1.32kV) Applications: DC Link, DC Filtering Height - Seated (Max): 7.126" (181.00mm) Standard Package: 4 Capacitance: 660 µF Tolerance: ±10% Lead Spacing: 1.969" (50.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis, Stud Mount Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 75°C Dimension: 4.567" Dia (116.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: EPCOS - TDK Electronics Other Names: 495-7233

Win Source Part Number: 1021461-B25620B1667K323
Category: Capacitors>Film Capacitors
Series: MKP DC Link
Termination: Threaded, Female
Package: Bulk
Voltage Rating - DC: 1320V (1.32kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 7.126" (181.00mm)
Standard Package: 4
Capacitance: 660 µF
Tolerance: ±10%
Lead Spacing: 1.969" (50.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis, Stud Mount
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 75°C
Dimension: 4.567" Dia (116.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0080
Mfr: EPCOS - TDK Electronics
Other Names: 495-7233

Buy Now Datasheet
Film Capacitors - B25620B1667K323 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25620B1667K323
Film Capacitors B25620B1667K323
CAP FILM 660UF 10% 1.32KVDC RAD

CAP FILM 660UF 10% 1.32KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-7233-ND 62-B25620B1667K323 1021461-B25620B1667K323 B25620B1667K323
Product Name Film Capacitors 660UF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details