EPCOS AG 230UF Capacitor B25620B1237K101

Description
CAP FILM 230UF 10% 1.1KVDC RAD Product overview: B25620B1237K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 230UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1237K101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 230UF 10% 1.1KVDC RAD Product overview: B25620B1237K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 230UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1237K101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230UF Capacitor
62-B25620B1237K101
230UF Capacitor 62-B25620B1237K101
CAP FILM 230UF 10% 1.1KVDC RAD Product overview: B25620B1237K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 230UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1237K101 can be used for catalog matching and distributor lookup.

CAP FILM 230UF 10% 1.1KVDC RAD Product overview: B25620B1237K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 230UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1237K101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B25620B1237K101 - 1021355-B25620B1237K101 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25620B1237K101
1021355-B25620B1237K101
Film Capacitors - B25620B1237K101 1021355-B25620B1237K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021355-B25620B1237K 101 Packaging: Bulk Voltage Rating - DC: 1100V (1.1kV) Applications: DC Link, DC Filtering Height - Seated (Max): 4.803" (122.00mm) Mounting: Chassis Mount Capacitance: 230μF Tolerance: ±10% Lead Spacing: 1.260" (32.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 70°C Dimension: 2.953" Dia (75.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021355-B25620B1237K101
Packaging: Bulk
Voltage Rating - DC: 1100V (1.1kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 4.803" (122.00mm)
Mounting: Chassis Mount
Capacitance: 230μF
Tolerance: ±10%
Lead Spacing: 1.260" (32.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 70°C
Dimension: 2.953" Dia (75.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Film Capacitors - B25620B1237K101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25620B1237K101
Capacitors - Film Capacitors B25620B1237K101
CAP FILM 230UF 10% 1.1KVDC RAD

CAP FILM 230UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B25620B1237K101 1021355-B25620B1237K101 B25620B1237K101
Product Name 230UF Capacitor Film Capacitors - B25620B1237K101 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 70 C (-67 to 158 F) -55 to 70 C (-67 to 158 F) -55 to 70 C (-67 to 158 F)
Capacitance Range 230 microF 230 microF 230 microF
Packing Method Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers