Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207015-B25620B0158K
Capacitance: 1.5 mF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: Aluminum
Alternative Parts (Cross-Reference): B25620-B0158-K882;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: PP
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207015-B25620B0158K882 |
| Product Name | Custom Parts - Custom Parts (B - D) - B25620B0158K882 |